Ohmite Manufacturing Co. Through Hole Resistors 45J15RE

Description
15 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J15RE-ND
Through Hole Resistors 45J15RE-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite - 64K9178 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite
64K9178
Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite 64K9178
WIREWOUND RESISTOR, 15 OHM, 5W, 5%; Resistance:15ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 5W, 5%; Resistance:15ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45J15RE-ND 64K9178
Product Name Through Hole Resistors Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details