Ohmite Manufacturing Co. Through Hole Resistors 45J10KE

Description
5W 10K OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 10K OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45J10KE-ND
Through Hole Resistors 45J10KE-ND
5W 10K OHMS SILICONE 5%

5W 10K OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite - 64K9172 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite
64K9172
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite 64K9172
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic - 70023397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic
70023397
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic 70023397
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45J10KE-ND 64K9172 70023397
Product Name Through Hole Resistors Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details