Ohmite Manufacturing Co. Through Hole Resistors 45FR75E

Description
750 mOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45FR75E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45FR75E-ND
Through Hole Resistors 45FR75E-ND
750 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

750 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70024168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70024168
Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70024168
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 0.75 Ohm, 5W, 1%; Resistance Ohmite - 64K9070 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.75 Ohm, 5W, 1%; Resistance Ohmite
64K9070
Wirewound Resistor, 0.75 Ohm, 5W, 1%; Resistance Ohmite 64K9070
WIREWOUND RESISTOR, 0.75 OHM, 5W, 1%; Resistance:0.75ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Type:Ceramic; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.75 OHM, 5W, 1%; Resistance:0.75ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Type:Ceramic; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 43Y4597 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
43Y4597
Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 43Y4597
Through Hole Wirewound Resistor, 40 Series, 0.75 ohm, 5 W, - 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 0.75 ohm, 5 W, - 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 45FR75E-ND 70024168 64K9070 43Y4597
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 0.75 Ohm, 5W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads ThroughHole; Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details