Ohmite Manufacturing Co. Through Hole Resistors 45FR33E

Description
330 mOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45FR33E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45FR33E-ND
Through Hole Resistors 45FR33E-ND
330 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

330 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.33 Ohm, 5W, 1%; Resistance Ohmite - 51M3668 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 5W, 1%; Resistance Ohmite
51M3668
Wirewound Resistor, 0.33 Ohm, 5W, 1%; Resistance Ohmite 51M3668
WIREWOUND RESISTOR, 0.33 OHM, 5W, 1%; Resistance:0.33ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 5W, 1%; Resistance:0.33ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, 40 Series, 0.33 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 43Y4596 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 0.33 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
43Y4596
Through Hole Wirewound Resistor, 40 Series, 0.33 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 43Y4596
Through Hole Wirewound Resistor, 40 Series, 0.33 ohm, 5 W, - 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 0.33 ohm, 5 W, - 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45FR33E-ND 51M3668 43Y4596
Product Name Through Hole Resistors Wirewound Resistor, 0.33 Ohm, 5W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 0.33 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers