Ohmite Manufacturing Co. Through Hole Resistors 45FR25E

Description
250 mOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
250 mOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45FR25E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45FR25E-ND
Through Hole Resistors 45FR25E-ND
250 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

250 mOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70024127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70024127
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70024127
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 45FR25E-ND 70024127
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details