Ohmite Manufacturing Co. Through Hole Resistors 45FR20E

Description
5W 0.2 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 0.2 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45FR20E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45FR20E-ND
Through Hole Resistors 45FR20E-ND
5W 0.2 OHMS SILICONE 1%

5W 0.2 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic - 70024166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
70024166
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic 70024166
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Ohmite - 64K9066 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Ohmite
64K9066
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Ohmite 64K9066
WIREWOUND RESISTOR, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45FR20E-ND 70024166 64K9066
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details