Ohmite Manufacturing Co. Through Hole Resistors 45F82RE

Description
5W 82 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 82 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-45F82RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-45F82RE-ND
Through Hole Resistors 273-45F82RE-ND
5W 82 OHMS SILICONE 1%

5W 82 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 82 Ohm, 5W, 1%; Resistance Ohmite - 64K9152 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 5W, 1%; Resistance Ohmite
64K9152
Wirewound Resistor, 82 Ohm, 5W, 1%; Resistance Ohmite 64K9152
WIREWOUND RESISTOR, 82 OHM, 5W, 1%; Resistance:82ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 5W, 1%; Resistance:82ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-45F82RE-ND 64K9152
Product Name Through Hole Resistors Wirewound Resistor, 82 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers