Ohmite Manufacturing Co. Power Resistor; Resistance Ohmite 45F82R

Description
Power Resistor; Resistance:82ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: No
Description
Power Resistor; Resistance:82ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Resistor; Resistance Ohmite - 31C6758 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Ohmite
31C6758
Power Resistor; Resistance Ohmite 31C6758
Power Resistor; Resistance:82ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: No

Power Resistor; Resistance:82ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6758
Product Name Power Resistor; Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details