Ohmite Manufacturing Co. Through Hole Resistors 45F75RE

Description
75 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F75RE-ND
Through Hole Resistors 45F75RE-ND
75 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

75 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite - 64K9148 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite
64K9148
Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite 64K9148
WIREWOUND RESISTOR, 75 OHM, 5W, 1%; Resistance:75ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 5W, 1%; Resistance:75ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F75RE-ND 64K9148
Product Name Through Hole Resistors Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers