Ohmite Manufacturing Co. Through Hole Resistors 45F6K8E

Description
6.8 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F6K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F6K8E-ND
Through Hole Resistors 45F6K8E-ND
6.8 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

6.8 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 6.8Kohm, 5W, 1%; Resistance Ohmite - 64K9140 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 5W, 1%; Resistance Ohmite
64K9140
Wirewound Resistor, 6.8Kohm, 5W, 1%; Resistance Ohmite 64K9140
WIREWOUND RESISTOR, 6.8KOHM, 5W, 1%; Resistance:6.8kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 5W, 1%; Resistance:6.8kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70024175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70024175
Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70024175
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F6K8E-ND 64K9140 70024175
Product Name Through Hole Resistors Wirewound Resistor, 6.8Kohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 6.8 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details