Ohmite Manufacturing Co. Through Hole Resistors 45F680E

Description
680 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
680 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F680E-ND
Through Hole Resistors 45F680E-ND
680 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

680 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 5W, 1%; Resistance Ohmite - 64K9144 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 5W, 1%; Resistance Ohmite
64K9144
Wirewound Resistor, 680 Ohm, 5W, 1%; Resistance Ohmite 64K9144
WIREWOUND RESISTOR, 680 OHM, 5W, 1%; Resistance:680ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 5W, 1%; Resistance:680ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F680E-ND 64K9144
Product Name Through Hole Resistors Wirewound Resistor, 680 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details