Ohmite Manufacturing Co. Through Hole Resistors 45F600E

Description
600 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
600 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F600E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F600E-ND
Through Hole Resistors 45F600E-ND
600 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

600 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 5W, 1%; Resistance Ohmite - 64K9141 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 5W, 1%; Resistance Ohmite
64K9141
Wirewound Resistor, 600 Ohm, 5W, 1%; Resistance Ohmite 64K9141
WIREWOUND RESISTOR, 600 OHM, 5W, 1%; Resistance:600ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 5W, 1%; Resistance:600ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic - 70024173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
70024173
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic 70024173
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F600E-ND 64K9141 70024173
Product Name Through Hole Resistors Wirewound Resistor, 600 Ohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details