Ohmite Manufacturing Co. Through Hole Resistors 45F5R0E

Description
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F5R0E-ND
Through Hole Resistors 45F5R0E-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic - 70023389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic
70023389
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic 70023389
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Ohmite - 64K9134 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Ohmite
64K9134
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Ohmite 64K9134
WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistor, 40 Series, 5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 68Y6644 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
68Y6644
Through Hole Resistor, 40 Series, 5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 68Y6644
Through Hole Resistor, 40 Series, 5 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 5 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 45F5R0E-ND 70023389 64K9134 68Y6644
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Ohmite Through Hole Resistor, 40 Series, 5 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details