Ohmite Manufacturing Co. Through Hole Resistors 45F560E

Description
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F560E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F560E-ND
Through Hole Resistors 45F560E-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic - 70023387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
70023387
Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic 70023387
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 45F560E-ND 70023387
Product Name Through Hole Resistors Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details