Ohmite Manufacturing Co. Through Hole Resistors 45F500E

Description
500 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F500E-ND
Through Hole Resistors 45F500E-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic - 70023385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
70023385
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic 70023385
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Ohmite - 64K9136 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Ohmite
64K9136
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Ohmite 64K9136
WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistor, 40 Series, 500 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 68Y6646 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 500 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
68Y6646
Through Hole Resistor, 40 Series, 500 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 68Y6646
Through Hole Resistor, 40 Series, 500 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 500 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 45F500E-ND 70023385 64K9136 68Y6646
Product Name Through Hole Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Ohmite Through Hole Resistor, 40 Series, 500 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details