Ohmite Manufacturing Co. Through Hole Resistors 45F4K7E

Description
4.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F4K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F4K7E-ND
Through Hole Resistors 45F4K7E-ND
4.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

4.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70022313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70022313
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70022313
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 4.7Kohm, 5W, 1%; Resistance Ohmite - 64K9126 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 5W, 1%; Resistance Ohmite
64K9126
Wirewound Resistor, 4.7Kohm, 5W, 1%; Resistance Ohmite 64K9126
WIREWOUND RESISTOR, 4.7KOHM, 5W, 1%; Resistance:4.7kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 5W, 1%; Resistance:4.7kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F4K7E-ND 70022313 64K9126
Product Name Through Hole Resistors Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 4.7Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details