Ohmite Manufacturing Co. Through Hole Resistors 45F4K0E

Description
5W 4K0 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 4K0 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F4K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F4K0E-ND
Through Hole Resistors 45F4K0E-ND
5W 4K0 OHMS SILICONE 1%

5W 4K0 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 5W, 1%; Resistance Ohmite - 64K9124 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 5W, 1%; Resistance Ohmite
64K9124
Wirewound Resistor, 4Kohm, 5W, 1%; Resistance Ohmite 64K9124
WIREWOUND RESISTOR, 4KOHM, 5W, 1%; Resistance:4kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 5W, 1%; Resistance:4kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F4K0E-ND 64K9124
Product Name Through Hole Resistors Wirewound Resistor, 4Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details