Ohmite Manufacturing Co. Through Hole Resistors 45F3R0E

Description
3 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F3R0E-ND
Through Hole Resistors 45F3R0E-ND
3 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

3 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 3 Ohm, 5W, 1%; Resistance Ohmite - 64K9114 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 5W, 1%; Resistance Ohmite
64K9114
Wirewound Resistor, 3 Ohm, 5W, 1%; Resistance Ohmite 64K9114
WIREWOUND RESISTOR, 3 OHM, 5W, 1%; Resistance:3ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 5W, 1%; Resistance:3ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic - 70023383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic
70023383
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic 70023383
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F3R0E-ND 64K9114 70023383
Product Name Through Hole Resistors Wirewound Resistor, 3 Ohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers