Ohmite Manufacturing Co. Through Hole Resistors 45F35RE

Description
5W 35 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 35 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F35RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F35RE-ND
Through Hole Resistors 45F35RE-ND
5W 35 OHMS SILICONE 1%

5W 35 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 35 Ohm, 5W, 1%; Resistance Ohmite - 64K9120 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 5W, 1%; Resistance Ohmite
64K9120
Wirewound Resistor, 35 Ohm, 5W, 1%; Resistance Ohmite 64K9120
WIREWOUND RESISTOR, 35 OHM, 5W, 1%; Resistance:35ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 35 OHM, 5W, 1%; Resistance:35ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70022311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70022311
Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70022311
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F35RE-ND 64K9120 70022311
Product Name Through Hole Resistors Wirewound Resistor, 35 Ohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 35 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers