Ohmite Manufacturing Co. Through Hole Resistors 45F33RE

Description
33 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
33 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F33RE-ND
Through Hole Resistors 45F33RE-ND
33 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

33 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 33 Ohm, 5W, 1%; Resistance Ohmite - 64K9118 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 5W, 1%; Resistance Ohmite
64K9118
Wirewound Resistor, 33 Ohm, 5W, 1%; Resistance Ohmite 64K9118
WIREWOUND RESISTOR, 33 OHM, 5W, 1%; Resistance:33ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 5W, 1%; Resistance:33ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F33RE-ND 64K9118
Product Name Through Hole Resistors Wirewound Resistor, 33 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers