Ohmite Manufacturing Co. Resistor, Wirewound, 30 Ohm, 5W, 1%; Resistance Ohmite 45F30R

Description
RESISTOR, WIREWOUND, 30 OHM, 5W, 1%; Resistance:30ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Type:Ceramic; Body Material:Ceramic RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 30 OHM, 5W, 1%; Resistance:30ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Type:Ceramic; Body Material:Ceramic RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 30 Ohm, 5W, 1%; Resistance Ohmite - 31C6738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 30 Ohm, 5W, 1%; Resistance Ohmite
31C6738
Resistor, Wirewound, 30 Ohm, 5W, 1%; Resistance Ohmite 31C6738
RESISTOR, WIREWOUND, 30 OHM, 5W, 1%; Resistance:30ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Type:Ceramic; Body Material:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 30 OHM, 5W, 1%; Resistance:30ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Type:Ceramic; Body Material:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6738
Product Name Resistor, Wirewound, 30 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details