Ohmite Manufacturing Co. Through Hole Resistors 45F30KE

Description
30 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
30 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F30KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F30KE-ND
Through Hole Resistors 45F30KE-ND
30 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

30 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023380 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023380
Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023380
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 30Kohm, 5W, 1%; Resistance Ohmite - 64K9115 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30Kohm, 5W, 1%; Resistance Ohmite
64K9115
Wirewound Resistor, 30Kohm, 5W, 1%; Resistance Ohmite 64K9115
WIREWOUND RESISTOR, 30KOHM, 5W, 1%; Resistance:30kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 30KOHM, 5W, 1%; Resistance:30kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F30KE-ND 70023380 64K9115
Product Name Through Hole Resistors Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 30Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers