Ohmite Manufacturing Co. Through Hole Resistors 45F2K7E

Description
2.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F2K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F2K7E-ND
Through Hole Resistors 45F2K7E-ND
2.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

2.7 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023378
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023378
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Resistor Wirewound, 2.7Kohm, 5W, 1%; Resistance Ohmite - 64K9095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.7Kohm, 5W, 1%; Resistance Ohmite
64K9095
Resistor Wirewound, 2.7Kohm, 5W, 1%; Resistance Ohmite 64K9095
RESISTOR WIREWOUND, 2.7KOHM, 5W, 1%; Resistance:2.7kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.7KOHM, 5W, 1%; Resistance:2.7kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F2K7E-ND 70023378 64K9095
Product Name Through Hole Resistors Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Resistor Wirewound, 2.7Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details