Ohmite Manufacturing Co. Through Hole Resistors 45F2K0E

Description
5W 2K0 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 2K0 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F2K0E-ND
Through Hole Resistors 45F2K0E-ND
5W 2K0 OHMS SILICONE 1%

5W 2K0 OHMS SILICONE 1%

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1038743-45F2K0E
Resistors - Through Hole Resistors 1038743-45F2K0E
Win Source Part Number: 1038743-45F2K0E Category: Resistors>Through Hole Resistors Series: Ohmicone® 40 Package: Bulk Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 2 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.343" Dia x 0.937" L (8.70mm x 23.80mm) Alternative Parts (Cross-Reference): RS0052K000FE73; RS02B2K000FE70; 45F1K8E; 40F2K0E; 43F2K0E; RS0051K800FS73; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite Other Names: 2485-45F2K0E,45F2K0E -ND

Win Source Part Number: 1038743-45F2K0E
Category: Resistors>Through Hole Resistors
Series: Ohmicone® 40
Package: Bulk
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.343" Dia x 0.937" L (8.70mm x 23.80mm)
Alternative Parts (Cross-Reference): RS0052K000FE73; RS02B2K000FE70; 45F1K8E; 40F2K0E; 43F2K0E; RS0051K800FS73;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Ohmite
Other Names: 2485-45F2K0E,45F2K0E-ND

Buy Now Datasheet
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023376
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023376
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 2Kohm, 5W, 1%; Resistance Ohmite - 64K9092 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 5W, 1%; Resistance Ohmite
64K9092
Wirewound Resistor, 2Kohm, 5W, 1%; Resistance Ohmite 64K9092
WIREWOUND RESISTOR, 2KOHM, 5W, 1%; Resistance:2kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 5W, 1%; Resistance:2kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 45F2K0E-ND 1038743-45F2K0E 70023376 64K9092
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 2Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.0 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - A129386-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers