Ohmite Manufacturing Co. Through Hole Resistors 45F27RE

Description
5W 27 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 27 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F27RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F27RE-ND
Through Hole Resistors 45F27RE-ND
5W 27 OHMS SILICONE 1%

5W 27 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 27 Ohm, 5W, 1%; Resistance Ohmite - 64K9108 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 5W, 1%; Resistance Ohmite
64K9108
Wirewound Resistor, 27 Ohm, 5W, 1%; Resistance Ohmite 64K9108
WIREWOUND RESISTOR, 27 OHM, 5W, 1%; Resistance:27ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 5W, 1%; Resistance:27ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F27RE-ND 64K9108
Product Name Through Hole Resistors Wirewound Resistor, 27 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers