Ohmite Manufacturing Co. Through Hole Resistors 45F270E

Description
5W 270 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 270 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F270E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F270E-ND
Through Hole Resistors 45F270E-ND
5W 270 OHMS SILICONE 1%

5W 270 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 270 Ohm, 5W, 1%; Resistance Ohmite - 64K9109 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 5W, 1%; Resistance Ohmite
64K9109
Wirewound Resistor, 270 Ohm, 5W, 1%; Resistance Ohmite 64K9109
WIREWOUND RESISTOR, 270 OHM, 5W, 1%; Resistance:270ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 5W, 1%; Resistance:270ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F270E-ND 64K9109
Product Name Through Hole Resistors Wirewound Resistor, 270 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers