Ohmite Manufacturing Co. Through Hole Resistors 45F25KE

Description
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F25KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F25KE-ND
Through Hole Resistors 45F25KE-ND
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 25Kohm, 5W, 1%; Resistance Ohmite - 64K9105 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 5W, 1%; Resistance Ohmite
64K9105
Wirewound Resistor, 25Kohm, 5W, 1%; Resistance Ohmite 64K9105
WIREWOUND RESISTOR, 25KOHM, 5W, 1%; Resistance:25kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 5W, 1%; Resistance:25kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023375
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023375
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F25KE-ND 64K9105 70023375
Product Name Through Hole Resistors Wirewound Resistor, 25Kohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details