Ohmite Manufacturing Co. Through Hole Resistors 45F22RE

Description
22 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
22 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F22RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F22RE-ND
Through Hole Resistors 45F22RE-ND
22 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

22 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70022308 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70022308
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70022308
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 22 Ohm, 5W, 1%; Resistance Ohmite - 64K9102 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 5W, 1%; Resistance Ohmite
64K9102
Wirewound Resistor, 22 Ohm, 5W, 1%; Resistance Ohmite 64K9102
WIREWOUND RESISTOR, 22 OHM, 5W, 1%; Resistance:22ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 5W, 1%; Resistance:22ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F22RE-ND 70022308 64K9102
Product Name Through Hole Resistors Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 22 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details