Ohmite Manufacturing Co. Through Hole Resistors 45F22KE

Description
22 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
22 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F22KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F22KE-ND
Through Hole Resistors 45F22KE-ND
22 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

22 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 22Kohm, 5W, 1%; Resistance Ohmite - 64K9101 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22Kohm, 5W, 1%; Resistance Ohmite
64K9101
Wirewound Resistor, 22Kohm, 5W, 1%; Resistance Ohmite 64K9101
WIREWOUND RESISTOR, 22KOHM, 5W, 1%; Resistance:22kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22KOHM, 5W, 1%; Resistance:22kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70022307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70022307
Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70022307
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F22KE-ND 64K9101 70022307
Product Name Through Hole Resistors Wirewound Resistor, 22Kohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details