Ohmite Manufacturing Co. Through Hole Resistors 45F220E

Description
220 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
220 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F220E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F220E-ND
Through Hole Resistors 45F220E-ND
220 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

220 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 220 Ohm, 5W, 1%; Resistance Ohmite - 64K9103 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 5W, 1%; Resistance Ohmite
64K9103
Wirewound Resistor, 220 Ohm, 5W, 1%; Resistance Ohmite 64K9103
WIREWOUND RESISTOR, 220 OHM, 5W, 1%; Resistance:220ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 5W, 1%; Resistance:220ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F220E-ND 64K9103
Product Name Through Hole Resistors Wirewound Resistor, 220 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers