15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
WIREWOUND RESISTOR, 15 OHM, 5W, 1%; Resistance:15ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 45F15RE-ND | 64K9087 | 70023369 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 15 Ohm, 5W, 1%; Resistance Ohmite | Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |