Ohmite Manufacturing Co. Through Hole Resistors 45F12RE

Description
5W 12 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 12 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-45F12RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-45F12RE-ND
Through Hole Resistors 273-45F12RE-ND
5W 12 OHMS SILICONE 1%

5W 12 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 12 Ohm, 5W, 1%; Resistance Ohmite - 64K9082 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 5W, 1%; Resistance Ohmite
64K9082
Wirewound Resistor, 12 Ohm, 5W, 1%; Resistance Ohmite 64K9082
WIREWOUND RESISTOR, 12 OHM, 5W, 1%; Resistance:12ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 5W, 1%; Resistance:12ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-45F12RE-ND 64K9082
Product Name Through Hole Resistors Wirewound Resistor, 12 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details