Ohmite Manufacturing Co. Through Hole Resistors 45F12K5E

Description
5W 12K5 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 12K5 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F12K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F12K5E-ND
Through Hole Resistors 45F12K5E-ND
5W 12K5 OHMS SILICONE 1%

5W 12K5 OHMS SILICONE 1%

Buy Now Datasheet
Res, 12K5, 5W, Axial, Wirewound; Resistance Ohmite - 51M3669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K5, 5W, Axial, Wirewound; Resistance Ohmite
51M3669
Res, 12K5, 5W, Axial, Wirewound; Resistance Ohmite 51M3669
RES, 12K5, 5W, AXIAL, WIREWOUND; Resistance:12.5kohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, 12K5, 5W, AXIAL, WIREWOUND; Resistance:12.5kohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F12K5E-ND 51M3669
Product Name Through Hole Resistors Res, 12K5, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 12500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers