Ohmite Manufacturing Co. Through Hole Resistors 45F120E

Description
120 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
120 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F120E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F120E-ND
Through Hole Resistors 45F120E-ND
120 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

120 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 120 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC - 70024556 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 120 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC
70024556
RESISTOR;WIREWOUND;RES 120 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC 70024556
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 120 Ohm, 5W, 1%; Resistance Ohmite - 64K9083 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 5W, 1%; Resistance Ohmite
64K9083
Wirewound Resistor, 120 Ohm, 5W, 1%; Resistance Ohmite 64K9083
WIREWOUND RESISTOR, 120 OHM, 5W, 1%; Resistance:120ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 5W, 1%; Resistance:120ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F120E-ND 70024556 64K9083
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 120 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC Wirewound Resistor, 120 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details