Ohmite Manufacturing Co. Resistor, Wirewound, 10 Ohm, 5W, 1%; Resistance Ohmite 45F10R

Description
RESISTOR, WIREWOUND, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: No
Description
RESISTOR, WIREWOUND, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 10 Ohm, 5W, 1%; Resistance Ohmite - 31C6727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 5W, 1%; Resistance Ohmite
31C6727
Resistor, Wirewound, 10 Ohm, 5W, 1%; Resistance Ohmite 31C6727
RESISTOR, WIREWOUND, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: No

RESISTOR, WIREWOUND, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6727
Product Name Resistor, Wirewound, 10 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers