Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
OHMITE MANUFACTURING CO.
43J82R -- RESISTOR,WIREWOUND,82OHMS,200WV,5+/-% TOL,-20,20PPM-TC OHMITE
Ohmite Manufacturing Co.
Resistor,wirewound,82Ohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Ohmite
43J82R
Description
Resistor,Wirewound,8 2Ohms,200WV,5+/-% Tol,-20,20ppm-TC
Newark, An Avnet Company
Done
Description
Resistor,Wirewound,8 2Ohms,200WV,5+/-% Tol,-20,20ppm-TC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,82Ohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Ohmite
12B4255
Resistor,wirewound,82Ohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Ohmite
12B4255
Resistor,Wirewound,8 2Ohms,200WV,5+/-% Tol,-20,20ppm-TC
Resistor,Wirewound,8
2Ohms,200WV,5+/-% Tol,-20,20ppm-TC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Resistors
Product Number
12B4255
Product Name
Resistor,wirewound,82Ohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Ohmite
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Resistors - Through Hole Resistors
PBV-R015-F1-0.5
Specs
Resistance Range
0.0150 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2
suppliers
Smiths Interconnect, a Molex company
Surface Mount Outrigger Resistors and Terminations
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
BARTEC
Resistive coupling element 630 Ω/3,3 kΩ
resistive-coupling-element-630-o-33-ko
Specs
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Festo Corporation
Braking resistor
CACR-LE2-72-W500
Specs
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details