Ohmite Manufacturing Co. Through Hole Resistors 43J56RE

Description
56 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J56RE-ND
Through Hole Resistors 43J56RE-ND
56 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

56 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite - 64K9045 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite
64K9045
Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite 64K9045
WIREWOUND RESISTOR, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43J56RE-ND 64K9045
Product Name Through Hole Resistors Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details