Ohmite Manufacturing Co. Through Hole Resistors 43J500E

Description
500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J500E-ND
Through Hole Resistors 43J500E-ND
500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

500 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Silicone-Ceramic - 70024588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Silicone-Ceramic
70024588
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Silicone-Ceramic 70024588
Resistor;Wirewound;R es 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Silicone-Ce ramic

Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Silicone-Ceramic

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 43J500E-ND 70024588
Product Name Through Hole Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Silicone-Ceramic
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers