Ohmite Manufacturing Co. Through Hole Resistors 43J2R0E

Description
2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J2R0E-ND
Through Hole Resistors 43J2R0E-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 3W, 5%; Resistance Ohmite - 64K9008 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 3W, 5%; Resistance Ohmite
64K9008
Wirewound Resistor, 2 Ohm, 3W, 5%; Resistance Ohmite 64K9008
WIREWOUND RESISTOR, 2 OHM, 3W, 5%; Resistance:2ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 3W, 5%; Resistance:2ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Silicone-Ceramic - 70023358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Silicone-Ceramic
70023358
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Silicone-Ceramic 70023358
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43J2R0E-ND 64K9008 70023358
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details