Ohmite Manufacturing Co. Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Ohmite 43J250

Description
RESISTOR, WIREWOUND, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Ohmite - 99F5555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Ohmite
99F5555
Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Ohmite 99F5555
RESISTOR, WIREWOUND, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99F5555
Product Name Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details