Ohmite Manufacturing Co. Through Hole Resistors 43J220E

Description
3W 220 OHMS SILICONE 5%
Request a Quote Datasheet
Description
3W 220 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J220E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J220E-ND
Through Hole Resistors 43J220E-ND
3W 220 OHMS SILICONE 5%

3W 220 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Ohmite - 64K9013 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Ohmite
64K9013
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Ohmite 64K9013
WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43J220E-ND 64K9013
Product Name Through Hole Resistors Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers