Ohmite Manufacturing Co. Through Hole Resistors 43J20RE

Description
3W 20 OHMS SILICONE 5%
Request a Quote Datasheet
Description
3W 20 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J20RE-ND
Through Hole Resistors 43J20RE-ND
3W 20 OHMS SILICONE 5%

3W 20 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 3W, 5%; Resistance Ohmite - 64K9010 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 3W, 5%; Resistance Ohmite
64K9010
Wirewound Resistor, 20 Ohm, 3W, 5%; Resistance Ohmite 64K9010
WIREWOUND RESISTOR, 20 OHM, 3W, 5%; Resistance:20ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 3W, 5%; Resistance:20ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43J20RE-ND 64K9010
Product Name Through Hole Resistors Wirewound Resistor, 20 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details