Ohmite Manufacturing Co. Resistor Wirewound, 1.8Kohm, 3W, 5%; Resistance Ohmite 43J1K8

Description
RESISTOR WIREWOUND, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 1.8Kohm, 3W, 5%; Resistance Ohmite - 12B4272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.8Kohm, 3W, 5%; Resistance Ohmite
12B4272
Resistor Wirewound, 1.8Kohm, 3W, 5%; Resistance Ohmite 12B4272
RESISTOR WIREWOUND, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4272
Product Name Resistor Wirewound, 1.8Kohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers