Ohmite Manufacturing Co. Wirewound Resistor; Resistance Ohmite 43FR75

Description
WIREWOUND RESISTOR; Resistance:0.75ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°CRoHS Compliant: No
Description
WIREWOUND RESISTOR; Resistance:0.75ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor; Resistance Ohmite - 31C6693 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor; Resistance Ohmite
31C6693
Wirewound Resistor; Resistance Ohmite 31C6693
WIREWOUND RESISTOR; Resistance:0.75ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°CRoHS Compliant: No

WIREWOUND RESISTOR; Resistance:0.75ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6693
Product Name Wirewound Resistor; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.7500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details