Ohmite Manufacturing Co. Through Hole Resistors 43FR33E

Description
330 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43FR33E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43FR33E-ND
Through Hole Resistors 43FR33E-ND
330 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

330 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Ohmite - 51M3588 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Ohmite
51M3588
Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Ohmite 51M3588
WIREWOUND RESISTOR, 0.33 OHM, 3W, 1%; Resistance:0.33ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 3W, 1%; Resistance:0.33ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43FR33E-ND 51M3588
Product Name Through Hole Resistors Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers