Ohmite Manufacturing Co. Through Hole Resistors 43FR30E

Description
300 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43FR30E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43FR30E-ND
Through Hole Resistors 43FR30E-ND
300 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

300 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.3 Ohm, 3W, 1%; Resistance Ohmite - 64K8898 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 3W, 1%; Resistance Ohmite
64K8898
Wirewound Resistor, 0.3 Ohm, 3W, 1%; Resistance Ohmite 64K8898
WIREWOUND RESISTOR, 0.3 OHM, 3W, 1%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 3W, 1%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic - 70023349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
70023349
Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic 70023349
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 43FR30E-ND 64K8898 70023349
Product Name Through Hole Resistors Wirewound Resistor, 0.3 Ohm, 3W, 1%; Resistance Ohmite Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details