Ohmite Manufacturing Co. Through Hole Resistors 43FR25E

Description
250 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
250 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43FR25E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43FR25E-ND
Through Hole Resistors 43FR25E-ND
250 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

250 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.25 Ohm, 3W, 1%; Resistance Ohmite - 28M3462 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 3W, 1%; Resistance Ohmite
28M3462
Wirewound Resistor, 0.25 Ohm, 3W, 1%; Resistance Ohmite 28M3462
WIREWOUND RESISTOR, 0.25 OHM, 3W, 1%; Resistance:0.25ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 3W, 1%; Resistance:0.25ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43FR25E-ND 28M3462
Product Name Through Hole Resistors Wirewound Resistor, 0.25 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details