Ohmite Manufacturing Co. Through Hole Resistors 43F8K0E

Description
8 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
8 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F8K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F8K0E-ND
Through Hole Resistors 43F8K0E-ND
8 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

8 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 8Kohm, 3W, 1%; Resistance Ohmite - 64K8972 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8Kohm, 3W, 1%; Resistance Ohmite
64K8972
Wirewound Resistor, 8Kohm, 3W, 1%; Resistance Ohmite 64K8972
WIREWOUND RESISTOR, 8KOHM, 3W, 1%; Resistance:8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:15.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 8KOHM, 3W, 1%; Resistance:8kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Length:15.1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F8K0E-ND 64K8972
Product Name Through Hole Resistors Wirewound Resistor, 8Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623732-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers