Ohmite Manufacturing Co. Through Hole Resistors 43F800E

Description
800 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
800 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F800E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F800E-ND
Through Hole Resistors 43F800E-ND
800 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

800 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 800 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic - 70022302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 800 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
70022302
Resistor;Wirewound;Res 800 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic 70022302
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 800 Ohm, 3W, 1%; Resistance Ohmite - 64K8973 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 800 Ohm, 3W, 1%; Resistance Ohmite
64K8973
Wirewound Resistor, 800 Ohm, 3W, 1%; Resistance Ohmite 64K8973
WIREWOUND RESISTOR, 800 OHM, 3W, 1%; Resistance:800ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 800 OHM, 3W, 1%; Resistance:800ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43F800E-ND 70022302 64K8973
Product Name Through Hole Resistors Resistor;Wirewound;Res 800 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 800 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 800 ohms 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers