Ohmite Manufacturing Co. Through Hole Resistors 43F7K5E

Description
7.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
7.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F7K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F7K5E-ND
Through Hole Resistors 43F7K5E-ND
7.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

7.5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70024126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70024126
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70024126
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 7.5Kohm, 3W, 1%; Resistance Ohmite - 64K8968 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5Kohm, 3W, 1%; Resistance Ohmite
64K8968
Wirewound Resistor, 7.5Kohm, 3W, 1%; Resistance Ohmite 64K8968
WIREWOUND RESISTOR, 7.5KOHM, 3W, 1%; Resistance:7.5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5KOHM, 3W, 1%; Resistance:7.5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43F7K5E-ND 70024126 64K8968
Product Name Through Hole Resistors Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 7.5Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details